POSITAL IXARC absolute Multiturn encoder: SSI with Button and LEDs interface, Blind Hollow, ø 36 mm (A), ø 12.7 mm (1/2") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S401B-1213-ATB0-5RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Binary |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Button and LEDs |