POSITAL B.V. absolute-encoders UCD-S401B-0013-D1MA-ARW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S401B-0013-D1MA-ARW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S401B-0013-D1MA-ARW
absolute-encoders UCD-S401B-0013-D1MA-ARW
POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Button and LEDs interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S401B-0013-D1MA-ARW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Button and LEDs
Resolution 0 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B14H-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0018-E65Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KCD-FS00B-4008-PF1B-070 - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details