POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Clamp, ø 40 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S3C1B-1216-04M0-2RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Binary |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | Current; Serial; Serial Synchronous Interface; SSI with Preset and Incr. |