POSITAL B.V. absolute-encoders UCD-S3B1B-2012-N060-ARW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (N), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (N), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S3B1B-2012-N060-ARW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S3B1B-2012-N060-ARW
absolute-encoders UCD-S3B1B-2012-N060-ARW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (N), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (N), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S3B1B-2012-N060-ARW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Encoder Output Quadrature; Pulse & Direction
Output Signal Current; Serial; Serial Synchronous Interface; SSI with Preset and Incr.
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-9A7S-PAL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F5SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A7S-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C100-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details