POSITAL IXARC absolute Multiturn encoder: SSI with Preset and Incr. interface, Square, □ 2.5" (5), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S3A1G-2012-5B40-5RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Absolute Encoder Output Code | Gray |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | Current; Serial; Serial Synchronous Interface; SSI with Preset and Incr. |