POSITAL B.V. absolute-encoders UCD-S3A1G-0016-Y06S-2RW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (Y), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (Y), ø 6 mm (0.24") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S3A1G-0016-Y06S-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S3A1G-0016-Y06S-2RW
absolute-encoders UCD-S3A1G-0016-Y06S-2RW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (Y), ø 6 mm (0.24") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset and Incr. interface, Synchro, ø 58 mm (Y), ø 6 mm (0.24") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S3A1G-0016-Y06S-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Gray
Encoder Output Quadrature; Pulse & Direction
Output Signal Current; Serial; Serial Synchronous Interface; SSI with Preset and Incr.
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-CA30-PAL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B150-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0814-E6RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details