POSITAL B.V. absolute-encoders UCD-S101G-2012-A6A0-CRW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S101G-2012-A6A0-CRW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S101G-2012-A6A0-CRW
absolute-encoders UCD-S101G-2012-A6A0-CRW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Blind Hollow, ø 36 mm (A), ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S101G-2012-A6A0-CRW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft
Absolute Encoder Output Code Gray
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-E55M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-W0AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06S-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details