POSITAL B.V. absolute-encoders UCD-S101G-2012-02M0-ARW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S101G-2012-02M0-ARW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S101G-2012-02M0-ARW
absolute-encoders UCD-S101G-2012-02M0-ARW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 40 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S101G-2012-02M0-ARW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 20 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0815-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-E66Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C100-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details