POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S101G-1413-HCS0-CRW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Gray |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Preset |