POSITAL B.V. absolute-encoders UCD-S101G-0016-HCSS-CRW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S101G-0016-HCSS-CRW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S101G-0016-HCSS-CRW
absolute-encoders UCD-S101G-0016-HCSS-CRW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S101G-0016-HCSS-CRW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft
Absolute Encoder Output Code Gray
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-E76M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F78M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details