POSITAL B.V. absolute-encoders UCD-S101B-1213-D1MA-5RW

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S101B-1213-D1MA-5RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S101B-1213-D1MA-5RW
absolute-encoders UCD-S101B-1213-D1MA-5RW
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S101B-1213-D1MA-5RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B14V-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0808-E4RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B10S-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0018-F78Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details