POSITAL B.V. absolute-encoders UCD-S101B-1213-05M0-PAQ

Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S101B-1213-05M0-PAQ - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S101B-1213-05M0-PAQ
absolute-encoders UCD-S101B-1213-05M0-PAQ
POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SSI with Preset interface, Clamp, ø 50 mm, ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S101B-1213-05M0-PAQ
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B14V-HCC - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0813-F4SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-B433B-2417-E5RU-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details