POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Synchro, 2.62" (ø 66.6 mm, 4), ø 6.35 mm (1/4") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-S101B-0016-B4W0-PR8 |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Absolute Encoder Output Code | Binary |
| Output Signal | Serial; Serial Synchronous Interface; SSI with Preset |
| Resolution | 16 bits |