POSITAL B.V. absolute-encoders UCD-S101B-0016-A7W0-2RW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Synchro, 2.62" (ø 66.6 mm, 4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Synchro, 2.62" (ø 66.6 mm, 4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S101B-0016-A7W0-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S101B-0016-A7W0-2RW
absolute-encoders UCD-S101B-0016-A7W0-2RW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Synchro, 2.62" (ø 66.6 mm, 4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Synchro, 2.62" (ø 66.6 mm, 4), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S101B-0016-A7W0-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0016-W0CM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-F7AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E6RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details