POSITAL B.V. absolute-encoders UCD-S101B-0016-4B4A-2RW

Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-S101B-0016-4B4A-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-S101B-0016-4B4A-2RW
absolute-encoders UCD-S101B-0016-4B4A-2RW
POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP54 protection class.

POSITAL IXARC absolute Singleturn encoder: SSI with Preset interface, Square, □ 2.5" (4), ø 6.35 mm (1/4") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-S101B-0016-4B4A-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal Serial; Serial Synchronous Interface; SSI with Preset
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0814-V1CJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-F6AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-E76M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-E46M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details