POSITAL IXARC absolute Multiturn encoder: IO-Link Specification V1.1 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-LK00B-1516-V6T0-PAV |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | IO-Link Specification V1.1 |