POSITAL IXARC absolute Singleturn encoder: IO-Link + Incremental Push-Pull interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-LHPPB-0014-XET0-CAW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | IO-Link + Incremental Push-Pull |