POSITAL IXARC absolute Singleturn encoder: IO-Link + Incremental Push-Pull interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-LHPPB-0014-HFSS-PAM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Encoder Output | Quadrature; Pulse & Direction |
| Output Signal | IO-Link + Incremental Push-Pull |