POSITAL B.V. incremental-encoders UCD-IPT00-XXXXX-VSS0-CAW

Description
POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
incremental-encoders - UCD-IPT00-XXXXX-VSS0-CAW - POSITAL B.V.
Roermond, Netherlands
incremental-encoders
UCD-IPT00-XXXXX-VSS0-CAW
incremental-encoders UCD-IPT00-XXXXX-VSS0-CAW
POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-IPT00-XXXXX-VSS0-CAW
Product Name incremental-encoders
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
Output Signal Voltage; Current; Serial; Programmable Incremental
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0016-E6RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-S133B-1617-JP4F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-E4RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Programmable
View Details