POSITAL B.V. incremental-encoders UCD-IPT00-XXXXX-ACB0-2AW

Description
POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
incremental-encoders - UCD-IPT00-XXXXX-ACB0-2AW - POSITAL B.V.
Roermond, Netherlands
incremental-encoders
UCD-IPT00-XXXXX-ACB0-2AW
incremental-encoders UCD-IPT00-XXXXX-ACB0-2AW
POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

POSITAL IXARC Programmable Incremental encoder: RS 422 (TTL) output, Blind Hollow, ø 36 mm (A), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-IPT00-XXXXX-ACB0-2AW
Product Name incremental-encoders
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
Output Signal Voltage; Current; Serial; Programmable Incremental
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

incremental-encoders - OCD-INR00-XXXXX-T250-PRL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
kit-encoders - KTD-BC00B-0814-E56M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-W0DM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-S133B-1617-IP2F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details