POSITAL B.V. incremental-encoders UCD-IPH00-XXXXX-VBS0-5TW

Description
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
incremental-encoders - UCD-IPH00-XXXXX-VBS0-5TW - POSITAL B.V.
Roermond, Netherlands
incremental-encoders
UCD-IPH00-XXXXX-VBS0-5TW
incremental-encoders UCD-IPH00-XXXXX-VBS0-5TW
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-IPH00-XXXXX-VBS0-5TW
Product Name incremental-encoders
Encoder Technology Magnetic
Encoder Type Incremental
Features Hollow Shaft; Programmable
Output Signal Voltage; Current; Serial; Programmable Incremental
Shaft Speed 12000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

incremental-encoders - OCD-INR00-XXXXX-T200-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
kit-encoders - KTD-BC00B-0017-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E75Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
incremental-encoders - OCD-INS00-XXXXX-TY00-PRL - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details