POSITAL B.V. incremental-encoders UCD-IPH00-XXXXX-DACD-CAW

Description
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.
Request a Quote
Description
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
incremental-encoders - UCD-IPH00-XXXXX-DACD-CAW - POSITAL B.V.
Roermond, Netherlands
incremental-encoders
UCD-IPH00-XXXXX-DACD-CAW
incremental-encoders UCD-IPH00-XXXXX-DACD-CAW
POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.

POSITAL IXARC Programmable Incremental encoder: Push-Pull (HTL) output, Clamp, ø 58 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-IPH00-XXXXX-DACD-CAW
Product Name incremental-encoders
Encoder Technology Magnetic
Encoder Type Incremental
Features Programmable
Output Signal Voltage; Current; Serial; Programmable Incremental
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0018-F7AY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F58M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
incremental-encoders - UCD-IPC00-XXXXX-3A70-ARW - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Features Programmable
View Details