POSITAL B.V. absolute-encoders UCD-EIC1B-1216-HGTS-PAM

Description
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-EIC1B-1216-HGTS-PAM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-EIC1B-1216-HGTS-PAM
absolute-encoders UCD-EIC1B-1216-HGTS-PAM
POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-EIC1B-1216-HGTS-PAM
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Profinet
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0016-E76M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0815-E45Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-V1AJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C060-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details