POSITAL IXARC absolute Singleturn encoder: Profinet interface, Blind Hollow, ø 58 mm (H), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-EIC1B-0013-H8S0-PRM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; Profinet |