POSITAL B.V. absolute-encoders UCD-EC00B-1416-XGT0-PRM

Description
POSITAL IXARC absolute Multiturn encoder: Ethercat interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Ethercat interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-EC00B-1416-XGT0-PRM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-EC00B-1416-XGT0-PRM
absolute-encoders UCD-EC00B-1416-XGT0-PRM
POSITAL IXARC absolute Multiturn encoder: Ethercat interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: Ethercat interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-EC00B-1416-XGT0-PRM
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Ethercat
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0808-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-F5SM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12S-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details