POSITAL IXARC absolute Multiturn encoder: Ethercat interface, Blind Hollow, ø 58 mm (H), ø 12 mm (0.47") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-EC00B-1213-HCS0-PRM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Ethernet; Ethercat |