POSITAL B.V. absolute-encoders UCD-EC00B-0016-L12S-PAM

Description
POSITAL IXARC absolute Singleturn encoder: Ethercat interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: Ethercat interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-EC00B-0016-L12S-PAM - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-EC00B-0016-L12S-PAM
absolute-encoders UCD-EC00B-0016-L12S-PAM
POSITAL IXARC absolute Singleturn encoder: Ethercat interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.

POSITAL IXARC absolute Singleturn encoder: Ethercat interface, Clamp, ø 58 mm (L), ø 12 mm (0.47") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-EC00B-0016-L12S-PAM
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Features Programmable
Absolute Encoder Output Code Binary
Output Signal Ethernet; Ethercat
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-9A70-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C060-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details