POSITAL B.V. absolute-encoders UCD-DPC1B-1212-XSSS-H72

Description
POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-DPC1B-1212-XSSS-H72 - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-DPC1B-1212-XSSS-H72
absolute-encoders UCD-DPC1B-1212-XSSS-H72
POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (H), ø 9.52 mm (3/8") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-DPC1B-1212-XSSS-H72
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal Profibus; Profibus DP
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C06S-CRW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E7RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-E56M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-FS00B-4008-PF1B-070 - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details