POSITAL IXARC absolute Singleturn encoder: Profibus DP interface, Blind Hollow, ø 58 mm (H), ø 16 mm (0.63") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-DPC1B-0013-XGTA-PAM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | Profibus; Profibus DP |