POSITAL IXARC absolute Multiturn encoder: CANopen interface, Synchro, 2.62" (ø 66.6 mm, 4), ø 6.35 mm (1/4") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-CA01B-3116-B4WA-2RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANopen |