POSITAL B.V. absolute-encoders UCD-CA01B-1516-VBTA-AAW

Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-1516-VBTA-AAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-1516-VBTA-AAW
absolute-encoders UCD-CA01B-1516-VBTA-AAW
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 11 mm (0.43") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-1516-VBTA-AAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C06V-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-V1AJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-BC33B-1617-IP4F-GRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12S-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details