POSITAL IXARC absolute Multiturn encoder: CANopen interface, Synchro, ø 36 mm Heavy Duty, ø 10 mm (0.39") shaft and IP68 / IP69K protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-CA01B-1516-013D-ARW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANopen |