POSITAL B.V. absolute-encoders UCD-CA01B-1416-HUT0-2AV

Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
absolute-encoders
UCD-CA01B-1416-HUT0-2AV
absolute-encoders UCD-CA01B-1416-HUT0-2AV
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 15.9 mm (5/8") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-1416-HUT0-2AV
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-C12V-H2B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E44M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E66M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E44Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details