POSITAL B.V. absolute-encoders UCD-CA01B-1312-RAFA-CAW

Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-1312-RAFA-CAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-1312-RAFA-CAW
absolute-encoders UCD-CA01B-1312-RAFA-CAW
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Synchro, ø 36 mm, ø 10 mm (0.39") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-1312-RAFA-CAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0018-E45M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B11S-H72 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C12S-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B12S-2AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details