POSITAL B.V. absolute-encoders UCD-CA01B-1312-H8S0-ARV

Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Roermond, Netherlands
absolute-encoders
UCD-CA01B-1312-H8S0-ARV
absolute-encoders UCD-CA01B-1312-H8S0-ARV
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-1312-H8S0-ARV
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-F48M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-E7RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-W0CM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E46Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details