POSITAL B.V. absolute-encoders UCD-CA01B-1312-3A7S-2AW

Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-1312-3A7S-2AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-1312-3A7S-2AW
absolute-encoders UCD-CA01B-1312-3A7S-2AW
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Square, □ 2" (3), ø 9.52 mm (3/8") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-1312-3A7S-2AW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-115W-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0018-F68Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0814-E55Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-F6AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details