POSITAL IXARC absolute Multiturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 12.7 mm (1/2") shaft and IP54 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-CA01B-1216-VTSA-2RW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANopen |