POSITAL B.V. absolute-encoders UCD-CA01B-1216-LA3S-2AW

Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-1216-LA3S-2AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-1216-LA3S-2AW
absolute-encoders UCD-CA01B-1216-LA3S-2AW
POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.

POSITAL IXARC absolute Multiturn encoder: CANopen interface, Clamp, ø 58 mm (L), ø 10 mm (0.39") shaft and IP67 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-1216-LA3S-2AW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0814-E76Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-9A70-5AW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10V-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KCD-B433B-2417-E5RW-JAN - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details