POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-CA01B-0016-VAT0-2TW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANopen |