POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 50 mm, ø 6 mm (0.24") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-CA01B-0016-03M0-AAV |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANopen |