POSITAL B.V. absolute-encoders UCD-CA01B-0013-XES0-5AW

Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-0013-XES0-5AW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-0013-XES0-5AW
absolute-encoders UCD-CA01B-0013-XES0-5AW
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 58 mm (H), ø 14 mm (0.55") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-0013-XES0-5AW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KCD-B233B-2417-E5RW-JAN - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KCD-B433B-2417-F4AW-JAN - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E6RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F58M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details