POSITAL IXARC absolute Singleturn encoder: CANopen interface, Synchro, ø 58 mm (Y), ø 10 mm (0.39") shaft and IP67 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-CA01B-0012-Y10S-H2M |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANopen |