POSITAL B.V. absolute-encoders UCD-CA01B-0012-M06A-2RW

Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-0012-M06A-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-0012-M06A-2RW
absolute-encoders UCD-CA01B-0012-M06A-2RW
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.

POSITAL IXARC absolute Singleturn encoder: CANopen interface, Clamp, ø 58 mm (M), ø 6 mm (0.24") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-0012-M06A-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Features Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0017-W0BM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0016-E76Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0812-E65M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0017-F6SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details