POSITAL B.V. absolute-encoders UCD-CA01B-0012-KCBD-PAV

Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 12 mm (0.47") shaft and IP68 / IP69K protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 12 mm (0.47") shaft and IP68 / IP69K protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-0012-KCBD-PAV - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-0012-KCBD-PAV
absolute-encoders UCD-CA01B-0012-KCBD-PAV
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 12 mm (0.47") shaft and IP68 / IP69K protection class.

POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 12 mm (0.47") shaft and IP68 / IP69K protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-0012-KCBD-PAV
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0016-V1AJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C06V-H72 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B10V-H2M - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0018-E75Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details