POSITAL B.V. absolute-encoders UCD-CA01B-0012-AAB0-5RV

Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm (A), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm (A), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-CA01B-0012-AAB0-5RV - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-CA01B-0012-AAB0-5RV
absolute-encoders UCD-CA01B-0012-AAB0-5RV
POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm (A), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Singleturn encoder: CANopen interface, Blind Hollow, ø 36 mm (A), ø 10 mm (0.39") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-CA01B-0012-AAB0-5RV
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0812-W0DM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B14S-HCC - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0813-E56Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
kit-encoders - KTD-BC00B-0808-E54M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details