POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Clamp, 2.5" (ø 63.5 mm, 5), ø 9.52 mm (3/8") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-C901B-3116-A7P0-PAM |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | SAE J1939 |