POSITAL B.V. absolute-encoders UCD-C901B-1413-HFS0-PRV

Description
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-C901B-1413-HFS0-PRV - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-C901B-1413-HFS0-PRV
absolute-encoders UCD-C901B-1413-HFS0-PRV
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.

POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 58 mm (H), ø 15 mm (0.59") shaft and IP64 / IP65 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-C901B-1413-HFS0-PRV
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal SAE J1939
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B11S-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B08S-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
kit-encoders - KTD-BC00B-0813-E45Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B15S-H1B - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details