POSITAL B.V. absolute-encoders UCD-C901B-1312-V8AA-2RW

Description
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-C901B-1312-V8AA-2RW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-C901B-1312-V8AA-2RW
absolute-encoders UCD-C901B-1312-V8AA-2RW
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm / ø 42 mm, ø 8 mm (0.31") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-C901B-1312-V8AA-2RW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Hollow Shaft; Programmable
Absolute Encoder Output Code Binary
Output Signal SAE J1939
Unlock Full Specs
to access all available technical data

Similar Products

absolute-encoders - OCD-CAA1B-0012-B140-PRM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C120-CRW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B150-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B10S-H72 - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details