POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Blind Hollow, ø 36 mm (A), ø 8 mm (0.31") shaft and IP64 / IP65 protection class.
| POSITAL B.V. | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | UCD-C901B-1213-A8A0-5TW |
| Product Name | absolute-encoders |
| Encoder Technology | Magnetic |
| Encoder Type | Absolute; Multiturn |
| Features | Hollow Shaft; Programmable |
| Absolute Encoder Output Code | Binary |
| Output Signal | SAE J1939 |