POSITAL B.V. absolute-encoders UCD-C901B-1212-D1MA-CAW

Description
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote
Description
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
absolute-encoders - UCD-C901B-1212-D1MA-CAW - POSITAL B.V.
Roermond, Netherlands
absolute-encoders
UCD-C901B-1212-D1MA-CAW
absolute-encoders UCD-C901B-1212-D1MA-CAW
POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.

POSITAL IXARC absolute Multiturn encoder: SAE J1939 interface, Clamp, 2" (ø 50.8 mm), ø 9.52 mm (3/8") shaft and IP54 protection class.

Supplier's Site

Technical Specifications

  POSITAL B.V.
Product Category Rotary Encoders
Product Number UCD-C901B-1212-D1MA-CAW
Product Name absolute-encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Features Programmable
Absolute Encoder Output Code Binary
Output Signal SAE J1939
Unlock Full Specs
to access all available technical data

Similar Products

kit-encoders - KTD-BC00B-0808-F7SY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-B120-AAW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details
absolute-encoders - OCD-CAA1B-0012-C10S-PAM - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Programmable
View Details
kit-encoders - KTD-BC00B-0813-V1BJ-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details